Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3R74RCSL

Description
3.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3R74RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R74RCSL-ND
Chassis Mount Resistors RER75F3R74RCSL-ND
3.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.74 OHM 30W 1% AXIAL LUGS - RER75F3R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 30W 1% AXIAL LUGS
RER75F3R74RCSL
RES 3.74 OHM 30W 1% AXIAL LUGS RER75F3R74RCSL
RES 3.74ohm 30W 1% AXIAL LUGS

RES 3.74ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R74RCSL
Chassis Mount Resistors RER75F3R74RCSL
RES CHAS MNT 3.74 OHM 1% 30W

RES CHAS MNT 3.74 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R74RCSL-ND RER75F3R74RCSL RER75F3R74RCSL
Product Name Chassis Mount Resistors RES 3.74 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details