Vishay Intertechnology, Inc. RES 6.81K OHM 30W 1% AXIAL LUGS RER75F6811RCSL

Description
RES 6.81Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 30W 1% AXIAL LUGS - RER75F6811RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 30W 1% AXIAL LUGS
RER75F6811RCSL
RES 6.81K OHM 30W 1% AXIAL LUGS RER75F6811RCSL
RES 6.81Kohm 30W 1% AXIAL LUGS

RES 6.81Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F6811RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F6811RCSL-ND
Chassis Mount Resistors RER75F6811RCSL-ND
6.81 kOhms ±1% 30W Wirewound Chassis Mount Resistor

6.81 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F6811RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F6811RCSL
Chassis Mount Resistors RER75F6811RCSL
RES CHAS MNT 6.81K OHM 1% 30W

RES CHAS MNT 6.81K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F6811RCSL RER75F6811RCSL-ND RER75F6811RCSL
Product Name RES 6.81K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 2-1625999-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers