Vishay Intertechnology, Inc. RES 9.31 OHM 30W 1% AXIAL LUGS RER75F9R31RCSL

Description
RES 9.31ohm 30W 1% AXIAL LUGS
Request a Quote
Description
RES 9.31ohm 30W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER75F9R31RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 9.31 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER75F9R31RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 9.31 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 30W 1% AXIAL LUGS - RER75F9R31RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 30W 1% AXIAL LUGS
RER75F9R31RCSL
RES 9.31 OHM 30W 1% AXIAL LUGS RER75F9R31RCSL
RES 9.31ohm 30W 1% AXIAL LUGS

RES 9.31ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F9R31RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F9R31RCSL-ND
Chassis Mount Resistors RER75F9R31RCSL-ND
9.31 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9.31 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F9R31RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F9R31RCSL
Chassis Mount Resistors RER75F9R31RCSL
RES CHAS MNT 9.31 OHM 1% 30W

RES CHAS MNT 9.31 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F9R31RCSL RER75F9R31RCSL-ND RER75F9R31RCSL
Product Name RES 9.31 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details