Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7871MC02

Description
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7871MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7871MC02-ND
Chassis Mount Resistors RER75F7871MC02-ND
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor

7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.87K OHM 30W 1% AXIAL LUGS - RER75F7871MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 30W 1% AXIAL LUGS
RER75F7871MC02
RES 7.87K OHM 30W 1% AXIAL LUGS RER75F7871MC02
RES 7.87Kohm 30W 1% AXIAL LUGS

RES 7.87Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7871MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7871MC02
Chassis Mount Resistors RER75F7871MC02
RES CHAS MNT 7.87K OHM 1% 30W

RES CHAS MNT 7.87K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7871MC02-ND RER75F7871MC02 RER75F7871MC02
Product Name Chassis Mount Resistors RES 7.87K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details