Vishay Intertechnology, Inc. RES 40.2 OHM 30W 1% AXIAL LUGS RER75F40R2MC02

Description
RES 40.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 40.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 30W 1% AXIAL LUGS - RER75F40R2MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 30W 1% AXIAL LUGS
RER75F40R2MC02
RES 40.2 OHM 30W 1% AXIAL LUGS RER75F40R2MC02
RES 40.2ohm 30W 1% AXIAL LUGS

RES 40.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F40R2MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F40R2MC02-ND
Chassis Mount Resistors RER75F40R2MC02-ND
40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F40R2MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F40R2MC02
Chassis Mount Resistors RER75F40R2MC02
RES CHAS MNT 40.2 OHM 1% 30W

RES CHAS MNT 40.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F40R2MC02 RER75F40R2MC02-ND RER75F40R2MC02
Product Name RES 40.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers