Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F71R5RC02

Description
71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F71R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F71R5RC02-ND
Chassis Mount Resistors RER75F71R5RC02-ND
71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 71.5 OHM 30W 1% AXIAL LUGS - RER75F71R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 30W 1% AXIAL LUGS
RER75F71R5RC02
RES 71.5 OHM 30W 1% AXIAL LUGS RER75F71R5RC02
RES 71.5ohm 30W 1% AXIAL LUGS

RES 71.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F71R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F71R5RC02
Chassis Mount Resistors RER75F71R5RC02
RES CHAS MNT 71.5 OHM 1% 30W

RES CHAS MNT 71.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F71R5RC02-ND RER75F71R5RC02 RER75F71R5RC02
Product Name Chassis Mount Resistors RES 71.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details