Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4120RC02

Description
412 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
412 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4120RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4120RC02-ND
Chassis Mount Resistors RER75F4120RC02-ND
412 Ohms ±1% 30W Wirewound Chassis Mount Resistor

412 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 412 OHM 30W 1% AXIAL LUGS - RER75F4120RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 30W 1% AXIAL LUGS
RER75F4120RC02
RES 412 OHM 30W 1% AXIAL LUGS RER75F4120RC02
RES 412ohm 30W 1% AXIAL LUGS

RES 412ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4120RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4120RC02
Chassis Mount Resistors RER75F4120RC02
RES CHAS MNT 412 OHM 1% 30W

RES CHAS MNT 412 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4120RC02-ND RER75F4120RC02 RER75F4120RC02
Product Name Chassis Mount Resistors RES 412 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details