Vishay Intertechnology, Inc. RES 71.5 OHM 30W 1% AXIAL LUGS RER75F71R5RCSL

Description
RES 71.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 71.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 30W 1% AXIAL LUGS - RER75F71R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 30W 1% AXIAL LUGS
RER75F71R5RCSL
RES 71.5 OHM 30W 1% AXIAL LUGS RER75F71R5RCSL
RES 71.5ohm 30W 1% AXIAL LUGS

RES 71.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F71R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F71R5RCSL-ND
Chassis Mount Resistors RER75F71R5RCSL-ND
71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F71R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F71R5RCSL
Chassis Mount Resistors RER75F71R5RCSL
RES CHAS MNT 71.5 OHM 1% 30W

RES CHAS MNT 71.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F71R5RCSL RER75F71R5RCSL-ND RER75F71R5RCSL
Product Name RES 71.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details