Vishay Intertechnology, Inc. 0.332 OHM 30W Resistor RER75FR332MC02

Description
RES CHAS MNT 0.332 OHM 1% 30W Product overview: RER75FR332MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.332 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.332 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75FR332MC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 0.332 OHM 1% 30W Product overview: RER75FR332MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.332 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.332 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75FR332MC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.332 OHM 30W Resistor - 54-RER75FR332MC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.332 OHM 30W Resistor
54-RER75FR332MC02
0.332 OHM 30W Resistor 54-RER75FR332MC02
RES CHAS MNT 0.332 OHM 1% 30W Product overview: RER75FR332MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.332 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.332 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75FR332MC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 0.332 OHM 1% 30W Product overview: RER75FR332MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.332 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.332 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75FR332MC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.332 OHM 30W 1% AXIAL LUGS - RER75FR332MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 30W 1% AXIAL LUGS
RER75FR332MC02
RES 0.332 OHM 30W 1% AXIAL LUGS RER75FR332MC02
RES 0.332ohm 30W 1% AXIAL LUGS

RES 0.332ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR332MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR332MC02-ND
Chassis Mount Resistors RER75FR332MC02-ND
332 mOhms ±1% 30W Wirewound Chassis Mount Resistor

332 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR332MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR332MC02
Chassis Mount Resistors RER75FR332MC02
RES CHAS MNT 0.332 OHM 1% 30W

RES CHAS MNT 0.332 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RER75FR332MC02 RER75FR332MC02 RER75FR332MC02-ND RER75FR332MC02
Product Name 0.332 OHM 30W Resistor RES 0.332 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms 0.3320 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details