TE Connectivity Resistor Kits RES KIT 0402RS

Description
0402 SMT thick film chip resistor kit
Request a Quote Datasheet
Description
0402 SMT thick film chip resistor kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 3730215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Kits
3730215
Resistor Kits 3730215
0402 SMT thick film chip resistor kit

0402 SMT thick film chip resistor kit

Supplier's Site
Resistor Kits - RESKIT0402RS-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
RESKIT0402RS-ND
Resistor Kits RESKIT0402RS-ND
Resistor Kit Ohm

Resistor Kit Ohm

Buy Now Datasheet
Lab Kit, Resistor, 0402 Smd Thk Film; Kit Contents Te Connectivity - 95W8520 - Newark, An Avnet Company
Chicago, IL, United States
Lab Kit, Resistor, 0402 Smd Thk Film; Kit Contents Te Connectivity
95W8520
Lab Kit, Resistor, 0402 Smd Thk Film; Kit Contents Te Connectivity 95W8520
LAB KIT, RESISTOR, 0402 SMD THK FILM; Kit Contents:CRG Series 0402 SMD Thick Film Resistors; Power Rating:63mW; Range of Resistor Values:-; Resistance Tolerance:± 5%; No. of Items in Kit:-; Product Range:- RoHS Compliant: Yes

LAB KIT, RESISTOR, 0402 SMD THK FILM; Kit Contents:CRG Series 0402 SMD Thick Film Resistors; Power Rating:63mW; Range of Resistor Values:-; Resistance Tolerance:± 5%; No. of Items in Kit:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number 3730215 RESKIT0402RS-ND 95W8520
Product Name Resistor Kits Resistor Kits Lab Kit, Resistor, 0402 Smd Thk Film; Kit Contents Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS; No RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details