Vishay Intertechnology, Inc. RES 52.3 OHM 30W 1% AXIAL LUGS RER75F52R3RCSL

Description
RES 52.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 52.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 30W 1% AXIAL LUGS - RER75F52R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 30W 1% AXIAL LUGS
RER75F52R3RCSL
RES 52.3 OHM 30W 1% AXIAL LUGS RER75F52R3RCSL
RES 52.3ohm 30W 1% AXIAL LUGS

RES 52.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F52R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F52R3RCSL-ND
Chassis Mount Resistors RER75F52R3RCSL-ND
52.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

52.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F52R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F52R3RCSL
Chassis Mount Resistors RER75F52R3RCSL
RES CHAS MNT 52.3 OHM 1% 30W

RES CHAS MNT 52.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F52R3RCSL RER75F52R3RCSL-ND RER75F52R3RCSL
Product Name RES 52.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details