Vishay Intertechnology, Inc. RES 0.402 OHM 30W 1% AXIAL LUGS RER75FR402RCSL

Description
RES 0.402ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.402ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 30W 1% AXIAL LUGS - RER75FR402RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 30W 1% AXIAL LUGS
RER75FR402RCSL
RES 0.402 OHM 30W 1% AXIAL LUGS RER75FR402RCSL
RES 0.402ohm 30W 1% AXIAL LUGS

RES 0.402ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR402RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR402RCSL-ND
Chassis Mount Resistors RER75FR402RCSL-ND
402 mOhms ±1% 30W Wirewound Chassis Mount Resistor

402 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR402RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR402RCSL
Chassis Mount Resistors RER75FR402RCSL
RES CHAS MNT 0.402 OHM 1% 30W

RES CHAS MNT 0.402 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR402RCSL RER75FR402RCSL-ND RER75FR402RCSL
Product Name RES 0.402 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers