Vishay Intertechnology, Inc. RES 442 OHM 30W 1% AXIAL LUGS RER75F4420RCSL

Description
RES 442ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 442ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 30W 1% AXIAL LUGS - RER75F4420RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 30W 1% AXIAL LUGS
RER75F4420RCSL
RES 442 OHM 30W 1% AXIAL LUGS RER75F4420RCSL
RES 442ohm 30W 1% AXIAL LUGS

RES 442ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4420RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4420RCSL-ND
Chassis Mount Resistors RER75F4420RCSL-ND
442 Ohms ±1% 30W Wirewound Chassis Mount Resistor

442 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4420RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4420RCSL
Chassis Mount Resistors RER75F4420RCSL
RES CHAS MNT 442 OHM 1% 30W

RES CHAS MNT 442 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4420RCSL RER75F4420RCSL-ND RER75F4420RCSL
Product Name RES 442 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers