RES 48.7ohm 30W 1% AXIAL LUGS
48.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 48.7 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F48R7RCSL | RER75F48R7RCSL-ND | RER75F48R7RCSL |
| Product Name | RES 48.7 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 48.7 ohms | 48.7 ohms | 48.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |