Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR536RC02

Description
536 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
536 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR536RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR536RC02-ND
Chassis Mount Resistors RER75FR536RC02-ND
536 mOhms ±1% 30W Wirewound Chassis Mount Resistor

536 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.536 OHM 30W 1% AXIAL LUGS - RER75FR536RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 30W 1% AXIAL LUGS
RER75FR536RC02
RES 0.536 OHM 30W 1% AXIAL LUGS RER75FR536RC02
RES 0.536ohm 30W 1% AXIAL LUGS

RES 0.536ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR536RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR536RC02
Chassis Mount Resistors RER75FR536RC02
RES CHAS MNT 0.536 OHM 1% 30W

RES CHAS MNT 0.536 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR536RC02-ND RER75FR536RC02 RER75FR536RC02
Product Name Chassis Mount Resistors RES 0.536 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details