The RER75F5901MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. With a power rating of 30W at 25°C, the resistor has a resistance value of 5.9 kΩ and a tolerance of ±1%. It operates effectively within a temperature range of -55°C to +250°C. The insulation resistance is a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and durability, making it a viable option for engineers looking for robust components in demanding environments.
5.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
RES 5.9Kohm 30W 1% AXIAL LUGS
RES CHAS MNT 5.9K OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F5901MC02-ND | RER75F5901MC02 | RER75F5901MC02 |
| Product Name | Chassis Mount Resistors | RES 5.9K OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |