Vishay Intertechnology, Inc. RES 0.887 OHM 30W 1% AXIAL LUGS RER75FR887PCSL

Description
RES 0.887ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.887ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.887 OHM 30W 1% AXIAL LUGS - RER75FR887PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 30W 1% AXIAL LUGS
RER75FR887PCSL
RES 0.887 OHM 30W 1% AXIAL LUGS RER75FR887PCSL
RES 0.887ohm 30W 1% AXIAL LUGS

RES 0.887ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR887PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR887PCSL-ND
Chassis Mount Resistors RER75FR887PCSL-ND
887 mOhms ±1% 30W Wirewound Chassis Mount Resistor

887 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR887PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR887PCSL
Chassis Mount Resistors RER75FR887PCSL
RES CHAS MNT 0.887 OHM 1% 30W

RES CHAS MNT 0.887 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR887PCSL RER75FR887PCSL-ND RER75FR887PCSL
Product Name RES 0.887 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.8870 ohms 0.8870 ohms 0.8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers