Vishay Precision Group Chassis Mount Resistors RER75FR887PC02

Description
887 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
887 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR887PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR887PC02-ND
Chassis Mount Resistors RER75FR887PC02-ND
887 mOhms ±1% 30W Wirewound Chassis Mount Resistor

887 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.887 OHM 30W 1% AXIAL LUGS - RER75FR887PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 30W 1% AXIAL LUGS
RER75FR887PC02
RES 0.887 OHM 30W 1% AXIAL LUGS RER75FR887PC02
RES 0.887ohm 30W 1% AXIAL LUGS

RES 0.887ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR887PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR887PC02
Chassis Mount Resistors RER75FR887PC02
RES CHAS MNT 0.887 OHM 1% 30W

RES CHAS MNT 0.887 OHM 1% 30W

Supplier's Site Datasheet
Wirewound Resistors, Mil-Prf-39009 Qualified, Erh-50 .887 1% Vishay - 45M7306 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistors, Mil-Prf-39009 Qualified, Erh-50 .887 1% Vishay
45M7306
Wirewound Resistors, Mil-Prf-39009 Qualified, Erh-50 .887 1% Vishay 45M7306
WIREWOUND RESISTORS, MIL-PRF-39009 QUALIFIED, ERH-50 .887 1%

WIREWOUND RESISTORS, MIL-PRF-39009 QUALIFIED, ERH-50 .887 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RER75FR887PC02-ND RER75FR887PC02 RER75FR887PC02 45M7306
Product Name Chassis Mount Resistors RES 0.887 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Wirewound Resistors, Mil-Prf-39009 Qualified, Erh-50 .887 1% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.8870 ohms 0.8870 ohms 0.8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details