Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4021RCSL

Description
4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4021RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4021RCSL-ND
Chassis Mount Resistors RER75F4021RCSL-ND
4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor

4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.02K OHM 30W 1% AXIAL LUGS - RER75F4021RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 30W 1% AXIAL LUGS
RER75F4021RCSL
RES 4.02K OHM 30W 1% AXIAL LUGS RER75F4021RCSL
RES 4.02Kohm 30W 1% AXIAL LUGS

RES 4.02Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4021RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4021RCSL
Chassis Mount Resistors RER75F4021RCSL
RES CHAS MNT 4.02K OHM 1% 30W

RES CHAS MNT 4.02K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4021RCSL-ND RER75F4021RCSL RER75F4021RCSL
Product Name Chassis Mount Resistors RES 4.02K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details