DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1224
1225
1226
1227
1228
1229
1230
1231
1232
1233
1234
1235
1236
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 78.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Metal Film | |
| 850 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Metal Film | |
| RCMA 05 768K 0,5% K3 BA100 E3 | |
| RCMA 05 806K 0,5% K3 BA100 E3 | |
| RCMA 05 816K 0,5% K3 BA100 E3 | |
| RCMA 05 825K 0,5% K3 BA100 E3 | |
| RCMA 05 835K 0,5% K3 BA100 E3 | |
| RCMA 05 8K87 0,1% K4 AM500 E3 | |
| RCMA 05 9K09 0,1% K5 AM500 E3 | |
| Through Hole Resistor |
| << Prev | Next >> |