Vishay Intertechnology, Inc. RES 442 OHM 30W 1% AXIAL LUGS RER75F4420PCSL

Description
RES 442ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 442ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 30W 1% AXIAL LUGS - RER75F4420PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 30W 1% AXIAL LUGS
RER75F4420PCSL
RES 442 OHM 30W 1% AXIAL LUGS RER75F4420PCSL
RES 442ohm 30W 1% AXIAL LUGS

RES 442ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4420PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4420PCSL-ND
Chassis Mount Resistors RER75F4420PCSL-ND
442 Ohms ±1% 30W Wirewound Chassis Mount Resistor

442 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4420PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4420PCSL
Chassis Mount Resistors RER75F4420PCSL
RES CHAS MNT 442 OHM 1% 30W

RES CHAS MNT 442 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4420PCSL RER75F4420PCSL-ND RER75F4420PCSL
Product Name RES 442 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers