Vishay Intertechnology, Inc. RES 0.105 OHM 30W 1% AXIAL LUGS RER75FR105RCSL

Description
RES 0.105ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.105ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.105 OHM 30W 1% AXIAL LUGS - RER75FR105RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.105 OHM 30W 1% AXIAL LUGS
RER75FR105RCSL
RES 0.105 OHM 30W 1% AXIAL LUGS RER75FR105RCSL
RES 0.105ohm 30W 1% AXIAL LUGS

RES 0.105ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR105RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR105RCSL-ND
Chassis Mount Resistors RER75FR105RCSL-ND
105 mOhms ±1% 30W Wirewound Chassis Mount Resistor

105 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR105RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR105RCSL
Chassis Mount Resistors RER75FR105RCSL
RES CHAS MNT 0.105 OHM 1% 30W

RES CHAS MNT 0.105 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR105RCSL RER75FR105RCSL-ND RER75FR105RCSL
Product Name RES 0.105 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1050 ohms 0.1050 ohms 0.1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details