RES 40ohm 30W 1% AXIAL LUGS
40 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 40 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F40R0RC02 | RER75F40R0RC02-ND | RER75F40R0RC02 |
| Product Name | RES 40 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 40 ohms | 40 ohms | 40 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |