Vishay Intertechnology, Inc. RES 7.87K OHM 30W 1% AXIAL LUGS RER75F7871MCSL

Description
RES 7.87Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.87Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 30W 1% AXIAL LUGS - RER75F7871MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 30W 1% AXIAL LUGS
RER75F7871MCSL
RES 7.87K OHM 30W 1% AXIAL LUGS RER75F7871MCSL
RES 7.87Kohm 30W 1% AXIAL LUGS

RES 7.87Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7871MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7871MCSL-ND
Chassis Mount Resistors RER75F7871MCSL-ND
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor

7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F7871MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7871MCSL
Chassis Mount Resistors RER75F7871MCSL
RES CHAS MNT 7.87K OHM 1% 30W

RES CHAS MNT 7.87K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7871MCSL RER75F7871MCSL-ND RER75F7871MCSL
Product Name RES 7.87K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details