Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR750RC02

Description
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR750RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR750RC02-ND
Chassis Mount Resistors RER75FR750RC02-ND
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor

750 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 750m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR750RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR750RC02
Res Wirewound 750m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR750RC02
Res Wirewound 750m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 750m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR750RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR750RC02
Chassis Mount Resistors RER75FR750RC02
RES CHAS MNT 0.75 OHM 1% 30W

RES CHAS MNT 0.75 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR750RC02-ND RER75FR750RC02 RER75FR750RC02
Product Name Chassis Mount Resistors Res Wirewound 750m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers