Vishay Intertechnology, Inc. Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F4R53RC02

Description
Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER75F4R53RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER75F4R53RC02
Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F4R53RC02
Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F4R53RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R53RC02-ND
Chassis Mount Resistors RER75F4R53RC02-ND
4.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4R53RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R53RC02
Chassis Mount Resistors RER75F4R53RC02
RES CHAS MNT 4.53 OHM 1% 30W

RES CHAS MNT 4.53 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R53RC02 RER75F4R53RC02-ND RER75F4R53RC02
Product Name Res Wirewound 4.53 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details