Vishay Intertechnology, Inc. RES 9.53 OHM 30W 1% AXIAL LUGS RER75F9R53RCSL

Description
RES 9.53ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.53ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 30W 1% AXIAL LUGS - RER75F9R53RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 30W 1% AXIAL LUGS
RER75F9R53RCSL
RES 9.53 OHM 30W 1% AXIAL LUGS RER75F9R53RCSL
RES 9.53ohm 30W 1% AXIAL LUGS

RES 9.53ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F9R53RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F9R53RCSL-ND
Chassis Mount Resistors RER75F9R53RCSL-ND
9.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F9R53RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F9R53RCSL
Chassis Mount Resistors RER75F9R53RCSL
RES CHAS MNT 9.53 OHM 1% 30W

RES CHAS MNT 9.53 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F9R53RCSL RER75F9R53RCSL-ND RER75F9R53RCSL
Product Name RES 9.53 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 5-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details