Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR301RC02

Description
301 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
301 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR301RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR301RC02-ND
Chassis Mount Resistors RER75FR301RC02-ND
301 mOhms ±1% 30W Wirewound Chassis Mount Resistor

301 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.301 OHM 30W 1% AXIAL LUGS - RER75FR301RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 30W 1% AXIAL LUGS
RER75FR301RC02
RES 0.301 OHM 30W 1% AXIAL LUGS RER75FR301RC02
RES 0.301ohm 30W 1% AXIAL LUGS

RES 0.301ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR301RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR301RC02
Chassis Mount Resistors RER75FR301RC02
RES CHAS MNT 0.301 OHM 1% 30W

RES CHAS MNT 0.301 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR301RC02-ND RER75FR301RC02 RER75FR301RC02
Product Name Chassis Mount Resistors RES 0.301 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details