Vishay Intertechnology, Inc. RES 51.1 OHM 30W 1% AXIAL LUGS RER75F51R1PCSL

Description
RES 51.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 30W 1% AXIAL LUGS - RER75F51R1PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 30W 1% AXIAL LUGS
RER75F51R1PCSL
RES 51.1 OHM 30W 1% AXIAL LUGS RER75F51R1PCSL
RES 51.1ohm 30W 1% AXIAL LUGS

RES 51.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F51R1PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F51R1PCSL-ND
Chassis Mount Resistors RER75F51R1PCSL-ND
51.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F51R1PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F51R1PCSL
Chassis Mount Resistors RER75F51R1PCSL
RES CHAS MNT 51.1 OHM 1% 30W

RES CHAS MNT 51.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F51R1PCSL RER75F51R1PCSL-ND RER75F51R1PCSL
Product Name RES 51.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1625995-9 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details