Vishay Intertechnology, Inc. RES 4.22 OHM 30W 1% AXIAL LUGS RER75F4R22MCSL

Description
RES 4.22ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.22ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 30W 1% AXIAL LUGS - RER75F4R22MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 30W 1% AXIAL LUGS
RER75F4R22MCSL
RES 4.22 OHM 30W 1% AXIAL LUGS RER75F4R22MCSL
RES 4.22ohm 30W 1% AXIAL LUGS

RES 4.22ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R22MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R22MCSL-ND
Chassis Mount Resistors RER75F4R22MCSL-ND
4.22 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4R22MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R22MCSL
Chassis Mount Resistors RER75F4R22MCSL
RES CHAS MNT 4.22 OHM 1% 30W

RES CHAS MNT 4.22 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R22MCSL RER75F4R22MCSL-ND RER75F4R22MCSL
Product Name RES 4.22 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details