Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR137RC02

Description
137 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
137 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR137RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR137RC02-ND
Chassis Mount Resistors RER75FR137RC02-ND
137 mOhms ±1% 30W Wirewound Chassis Mount Resistor

137 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 137m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR137RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 137m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR137RC02
Res Wirewound 137m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR137RC02
Res Wirewound 137m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 137m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR137RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR137RC02
Chassis Mount Resistors RER75FR137RC02
RES CHAS MNT 0.137 OHM 1% 30W

RES CHAS MNT 0.137 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR137RC02-ND RER75FR137RC02 RER75FR137RC02
Product Name Chassis Mount Resistors Res Wirewound 137m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1370 ohms 0.1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers