Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7871RCSL

Description
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7871RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7871RCSL-ND
Chassis Mount Resistors RER75F7871RCSL-ND
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor

7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.87K OHM 30W 1% AXIAL LUGS - RER75F7871RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 30W 1% AXIAL LUGS
RER75F7871RCSL
RES 7.87K OHM 30W 1% AXIAL LUGS RER75F7871RCSL
RES 7.87Kohm 30W 1% AXIAL LUGS

RES 7.87Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7871RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7871RCSL
Chassis Mount Resistors RER75F7871RCSL
RES CHAS MNT 7.87K OHM 1% 30W

RES CHAS MNT 7.87K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7871RCSL-ND RER75F7871RCSL RER75F7871RCSL
Product Name Chassis Mount Resistors RES 7.87K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details