Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4R99RCSL

Description
4.99 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.99 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4R99RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R99RCSL-ND
Chassis Mount Resistors RER75F4R99RCSL-ND
4.99 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.99 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.99 OHM 30W 1% AXIAL LUGS - RER75F4R99RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 30W 1% AXIAL LUGS
RER75F4R99RCSL
RES 4.99 OHM 30W 1% AXIAL LUGS RER75F4R99RCSL
RES 4.99ohm 30W 1% AXIAL LUGS

RES 4.99ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R99RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R99RCSL
Chassis Mount Resistors RER75F4R99RCSL
RES CHAS MNT 4.99 OHM 1% 30W

RES CHAS MNT 4.99 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R99RCSL-ND RER75F4R99RCSL RER75F4R99RCSL
Product Name Chassis Mount Resistors RES 4.99 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3AR36JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details