Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR100RC02

Description
100 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR100RC02-ND
Chassis Mount Resistors RER75FR100RC02-ND
100 mOhms ±1% 30W Wirewound Chassis Mount Resistor

100 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 100m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR100RC02
Res Wirewound 100m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR100RC02
Res Wirewound 100m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 100m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR100RC02
Chassis Mount Resistors RER75FR100RC02
RES CHAS MNT 0.1 OHM 1% 30W

RES CHAS MNT 0.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR100RC02-ND RER75FR100RC02 RER75FR100RC02
Product Name Chassis Mount Resistors Res Wirewound 100m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details