Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F93R1RCSL

Description
93.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
93.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F93R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F93R1RCSL-ND
Chassis Mount Resistors RER75F93R1RCSL-ND
93.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

93.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 93.1 OHM 30W 1% AXIAL LUGS - RER75F93R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 30W 1% AXIAL LUGS
RER75F93R1RCSL
RES 93.1 OHM 30W 1% AXIAL LUGS RER75F93R1RCSL
RES 93.1ohm 30W 1% AXIAL LUGS

RES 93.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F93R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F93R1RCSL
Chassis Mount Resistors RER75F93R1RCSL
RES CHAS MNT 93.1 OHM 1% 30W

RES CHAS MNT 93.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F93R1RCSL-ND RER75F93R1RCSL RER75F93R1RCSL
Product Name Chassis Mount Resistors RES 93.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details