Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F59R0RCSL

Description
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F59R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F59R0RCSL-ND
Chassis Mount Resistors RER75F59R0RCSL-ND
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 59 OHM 30W 1% AXIAL LUGS - RER75F59R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 30W 1% AXIAL LUGS
RER75F59R0RCSL
RES 59 OHM 30W 1% AXIAL LUGS RER75F59R0RCSL
RES 59ohm 30W 1% AXIAL LUGS

RES 59ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F59R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F59R0RCSL
Chassis Mount Resistors RER75F59R0RCSL
RES CHAS MNT 59 OHM 1% 30W

RES CHAS MNT 59 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F59R0RCSL-ND RER75F59R0RCSL RER75F59R0RCSL
Product Name Chassis Mount Resistors RES 59 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details