Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3R65RCSL

Description
3.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3R65RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R65RCSL-ND
Chassis Mount Resistors RER75F3R65RCSL-ND
3.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.65 OHM 30W 1% AXIAL LUGS - RER75F3R65RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 30W 1% AXIAL LUGS
RER75F3R65RCSL
RES 3.65 OHM 30W 1% AXIAL LUGS RER75F3R65RCSL
RES 3.65ohm 30W 1% AXIAL LUGS

RES 3.65ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R65RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R65RCSL
Chassis Mount Resistors RER75F3R65RCSL
RES CHAS MNT 3.65 OHM 1% 30W

RES CHAS MNT 3.65 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R65RCSL-ND RER75F3R65RCSL RER75F3R65RCSL
Product Name Chassis Mount Resistors RES 3.65 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers