Vishay Intertechnology, Inc. RES 0.124 OHM 30W 1% AXIAL LUGS RER75FR124RCSL

Description
RES 0.124ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.124ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.124 OHM 30W 1% AXIAL LUGS - RER75FR124RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 30W 1% AXIAL LUGS
RER75FR124RCSL
RES 0.124 OHM 30W 1% AXIAL LUGS RER75FR124RCSL
RES 0.124ohm 30W 1% AXIAL LUGS

RES 0.124ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR124RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR124RCSL-ND
Chassis Mount Resistors RER75FR124RCSL-ND
124 mOhms ±1% 30W Wirewound Chassis Mount Resistor

124 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR124RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR124RCSL
Chassis Mount Resistors RER75FR124RCSL
RES CHAS MNT 0.124 OHM 1% 30W

RES CHAS MNT 0.124 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR124RCSL RER75FR124RCSL-ND RER75FR124RCSL
Product Name RES 0.124 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1240 ohms 0.1240 ohms 0.1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details