Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F47R5RC02

Description
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F47R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F47R5RC02-ND
Chassis Mount Resistors RER75F47R5RC02-ND
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
47.5 OHM 30W Resistor - 54-RER75F47R5RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47.5 OHM 30W Resistor
54-RER75F47R5RC02
47.5 OHM 30W Resistor 54-RER75F47R5RC02
RES CHAS MNT 47.5 OHM 1% 30W Product overview: RER75F47R5RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.5 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F47R5RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 47.5 OHM 1% 30W Product overview: RER75F47R5RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.5 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F47R5RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 47.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F47R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F47R5RC02
Res Wirewound 47.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F47R5RC02
Res Wirewound 47.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 47.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F47R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F47R5RC02
Chassis Mount Resistors RER75F47R5RC02
RES CHAS MNT 47.5 OHM 1% 30W

RES CHAS MNT 47.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER75F47R5RC02-ND 54-RER75F47R5RC02 RER75F47R5RC02 RER75F47R5RC02
Product Name Chassis Mount Resistors 47.5 OHM 30W Resistor Res Wirewound 47.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details