Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F68R1RC02

Description
68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F68R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F68R1RC02-ND
Chassis Mount Resistors RER75F68R1RC02-ND
68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 68.1 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F68R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F68R1RC02
Res Wirewound 68.1 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F68R1RC02
Res Wirewound 68.1 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 68.1 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F68R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F68R1RC02
Chassis Mount Resistors RER75F68R1RC02
RES CHAS MNT 68.1 OHM 1% 30W

RES CHAS MNT 68.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F68R1RC02-ND RER75F68R1RC02 RER75F68R1RC02
Product Name Chassis Mount Resistors Res Wirewound 68.1 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers