Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F40R2RCSL

Description
40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F40R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F40R2RCSL-ND
Chassis Mount Resistors RER75F40R2RCSL-ND
40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 40.2 OHM 30W 1% AXIAL LUGS - RER75F40R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 30W 1% AXIAL LUGS
RER75F40R2RCSL
RES 40.2 OHM 30W 1% AXIAL LUGS RER75F40R2RCSL
RES 40.2ohm 30W 1% AXIAL LUGS

RES 40.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F40R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F40R2RCSL
Chassis Mount Resistors RER75F40R2RCSL
RES CHAS MNT 40.2 OHM 1% 30W

RES CHAS MNT 40.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F40R2RCSL-ND RER75F40R2RCSL RER75F40R2RCSL
Product Name Chassis Mount Resistors RES 40.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details