Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR800RCSL

Description
800 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
800 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR800RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR800RCSL-ND
Chassis Mount Resistors RER75FR800RCSL-ND
800 mOhms ±1% 30W Wirewound Chassis Mount Resistor

800 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.8 OHM 30W 1% AXIAL LUGS - RER75FR800RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.8 OHM 30W 1% AXIAL LUGS
RER75FR800RCSL
RES 0.8 OHM 30W 1% AXIAL LUGS RER75FR800RCSL
RES 0.8ohm 30W 1% AXIAL LUGS

RES 0.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR800RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR800RCSL
Chassis Mount Resistors RER75FR800RCSL
RES CHAS MNT 0.8 OHM 1% 30W

RES CHAS MNT 0.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR800RCSL-ND RER75FR800RCSL RER75FR800RCSL
Product Name Chassis Mount Resistors RES 0.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.8000 ohms 0.8000 ohms 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details