Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F5R23RC02

Description
5.23 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.23 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F5R23RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5R23RC02-ND
Chassis Mount Resistors RER75F5R23RC02-ND
5.23 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.23 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.23 OHM 30W 1% AXIAL LUGS - RER75F5R23RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 30W 1% AXIAL LUGS
RER75F5R23RC02
RES 5.23 OHM 30W 1% AXIAL LUGS RER75F5R23RC02
RES 5.23ohm 30W 1% AXIAL LUGS

RES 5.23ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5R23RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5R23RC02
Chassis Mount Resistors RER75F5R23RC02
RES CHAS MNT 5.23 OHM 1% 30W

RES CHAS MNT 5.23 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5R23RC02-ND RER75F5R23RC02 RER75F5R23RC02
Product Name Chassis Mount Resistors RES 5.23 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers