Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3R83RCSL

Description
3.83 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.83 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3R83RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R83RCSL-ND
Chassis Mount Resistors RER75F3R83RCSL-ND
3.83 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.83 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.83 OHM 30W 1% AXIAL LUGS - RER75F3R83RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 30W 1% AXIAL LUGS
RER75F3R83RCSL
RES 3.83 OHM 30W 1% AXIAL LUGS RER75F3R83RCSL
RES 3.83ohm 30W 1% AXIAL LUGS

RES 3.83ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R83RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R83RCSL
Chassis Mount Resistors RER75F3R83RCSL
RES CHAS MNT 3.83 OHM 1% 30W

RES CHAS MNT 3.83 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R83RCSL-ND RER75F3R83RCSL RER75F3R83RCSL
Product Name Chassis Mount Resistors RES 3.83 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 53-C1410RJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details