Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F42R2RCSL

Description
42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F42R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F42R2RCSL-ND
Chassis Mount Resistors RER75F42R2RCSL-ND
42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 42.2 OHM 30W 1% AXIAL LUGS - RER75F42R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 30W 1% AXIAL LUGS
RER75F42R2RCSL
RES 42.2 OHM 30W 1% AXIAL LUGS RER75F42R2RCSL
RES 42.2ohm 30W 1% AXIAL LUGS

RES 42.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F42R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F42R2RCSL
Chassis Mount Resistors RER75F42R2RCSL
RES CHAS MNT 42.2 OHM 1% 30W

RES CHAS MNT 42.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F42R2RCSL-ND RER75F42R2RCSL RER75F42R2RCSL
Product Name Chassis Mount Resistors RES 42.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details