The RER75F6R19PCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 30 watts at 25 °C and operates within a resistance range of 0.10 to 39.2 kΩ with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.
6.19 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES 6.19ohm 30W 1% AXIAL LUGS
RES CHAS MNT 6.19 OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F6R19PCSL-ND | RER75F6R19PCSL | RER75F6R19PCSL |
| Product Name | Chassis Mount Resistors | RES 6.19 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 6.19 ohms | 6.19 ohms | 6.19 ohms |