Vishay Intertechnology, Inc. RES 0.412 OHM 30W 1% AXIAL LUGS RER75FR412RC02

Description
RES 0.412ohm 30W 1% AXIAL LUGS
Request a Quote
Description
RES 0.412ohm 30W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER75FR412RC02 is a chassis mount wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 0.412 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, leveraging the heat-sink effect for improved thermal management. The RER75FR412RC02 also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Its construction includes a copper-nickel or nickel-chrome alloy element, ceramic core, and aluminum housing with hard anodic coating, making it suitable for various applications requiring high durability and stability.

Datasheet Summary
Powered by GS/AI

The RER75FR412RC02 is a chassis mount wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 0.412 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, leveraging the heat-sink effect for improved thermal management. The RER75FR412RC02 also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Its construction includes a copper-nickel or nickel-chrome alloy element, ceramic core, and aluminum housing with hard anodic coating, making it suitable for various applications requiring high durability and stability.

Suppliers

Company
Product
Description
Supplier Links
RES 0.412 OHM 30W 1% AXIAL LUGS - RER75FR412RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 30W 1% AXIAL LUGS
RER75FR412RC02
RES 0.412 OHM 30W 1% AXIAL LUGS RER75FR412RC02
RES 0.412ohm 30W 1% AXIAL LUGS

RES 0.412ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR412RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR412RC02-ND
Chassis Mount Resistors RER75FR412RC02-ND
412 mOhms ±1% 30W Wirewound Chassis Mount Resistor

412 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR412RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR412RC02
Chassis Mount Resistors RER75FR412RC02
RES CHAS MNT 0.412 OHM 1% 30W

RES CHAS MNT 0.412 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR412RC02 RER75FR412RC02-ND RER75FR412RC02
Product Name RES 0.412 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers