Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR715RCSL

Description
715 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
715 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR715RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR715RCSL-ND
Chassis Mount Resistors RER75FR715RCSL-ND
715 mOhms ±1% 30W Wirewound Chassis Mount Resistor

715 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.715 OHM 30W 1% AXIAL LUGS - RER75FR715RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 30W 1% AXIAL LUGS
RER75FR715RCSL
RES 0.715 OHM 30W 1% AXIAL LUGS RER75FR715RCSL
RES 0.715ohm 30W 1% AXIAL LUGS

RES 0.715ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR715RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR715RCSL
Chassis Mount Resistors RER75FR715RCSL
RES CHAS MNT 0.715 OHM 1% 30W

RES CHAS MNT 0.715 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR715RCSL-ND RER75FR715RCSL RER75FR715RCSL
Product Name Chassis Mount Resistors RES 0.715 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details