Vishay Intertechnology, Inc. RES 53.6 OHM 30W 1% AXIAL LUGS RER75F53R6RC02

Description
RES 53.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 53.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 30W 1% AXIAL LUGS - RER75F53R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 30W 1% AXIAL LUGS
RER75F53R6RC02
RES 53.6 OHM 30W 1% AXIAL LUGS RER75F53R6RC02
RES 53.6ohm 30W 1% AXIAL LUGS

RES 53.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F53R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F53R6RC02-ND
Chassis Mount Resistors RER75F53R6RC02-ND
53.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

53.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F53R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F53R6RC02
Chassis Mount Resistors RER75F53R6RC02
RES CHAS MNT 53.6 OHM 1% 30W

RES CHAS MNT 53.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F53R6RC02 RER75F53R6RC02-ND RER75F53R6RC02
Product Name RES 53.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details