Littelfuse, Inc. SCRs S602TS1RP

Description
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-S602TS1RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 600V 1.5A 100 A SOT223

SCRs Sen SCR 600V 1.5A 100 A SOT223

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S602TS1RP
Discrete Semiconductor Products - Thyristors - SCRs S602TS1RP
SEN SCR 600V 1.5A 100 A SOT223

SEN SCR 600V 1.5A 100 A SOT223

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 18-S602TS1RPTR-ND S602TS1RP S602TS1RP
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristor Diode Module, 1.8Kv, 700A Rohs Compliant Infineon - 56AJ9817 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details